Quantum Storage Systems Open Shelving, 6Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage QSBU-600800RD

Description
OPEN SHELVING, 6SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage - 44AC6733 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage
44AC6733
Open Shelving, 6Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage 44AC6733
OPEN SHELVING, 6SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6733
Product Name Open Shelving, 6Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863304 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized storage - R5SEE-871202 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 24 inch (610 mm)
Length 87 inch (2210 mm)
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details