Quantum Storage Systems Open Shelving, 6Shelves, 12Bins, Grey; Shelving Unit Type Quantum Storage QSBU-600800GY

Description
OPEN SHELVING, 6SHELVES, 12BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 12BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 12Bins, Grey; Shelving Unit Type Quantum Storage - 44AC6732 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 12Bins, Grey; Shelving Unit Type Quantum Storage
44AC6732
Open Shelving, 6Shelves, 12Bins, Grey; Shelving Unit Type Quantum Storage 44AC6732
OPEN SHELVING, 6SHELVES, 12BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 12BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6732
Product Name Open Shelving, 6Shelves, 12Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4007M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details