Quantum Storage Systems Open Shelving, 6Shelves, 12Bins, Clear; Shelving Unit Type Quantum Storage QSBU-600800CL

Description
OPEN SHELVING, 6SHELVES, 12BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 12BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 12Bins, Clear; Shelving Unit Type Quantum Storage - 42AC5786 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 12Bins, Clear; Shelving Unit Type Quantum Storage
42AC5786
Open Shelving, 6Shelves, 12Bins, Clear; Shelving Unit Type Quantum Storage 42AC5786
OPEN SHELVING, 6SHELVES, 12BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 12BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:75"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5786
Product Name Open Shelving, 6Shelves, 12Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 231434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 52.92 lbs (24 kg)
Depth 14.57 inch (370 mm)
View Details
Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Air Tool Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details