Quantum Storage Systems Open Shelving, 6Shelves, 10Bins, Yellow; Shelving Unit Type Quantum Storage QSBU-270YL

Description
OPEN SHELVING, 6SHELVES, 10BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 6SHELVES, 10BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 6Shelves, 10Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC6727 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 6Shelves, 10Bins, Yellow; Shelving Unit Type Quantum Storage
44AC6727
Open Shelving, 6Shelves, 10Bins, Yellow; Shelving Unit Type Quantum Storage 44AC6727
OPEN SHELVING, 6SHELVES, 10BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 6SHELVES, 10BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:10; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6727
Product Name Open Shelving, 6Shelves, 10Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details