Quantum Storage Systems Open Shelving, 7Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage QSBU-265YL

Description
OPEN SHELVING, 7SHELVES, 24BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 24BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC6721 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage
44AC6721
Open Shelving, 7Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage 44AC6721
OPEN SHELVING, 7SHELVES, 24BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 24BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:24; Height:75"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6721
Product Name Open Shelving, 7Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-2436 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
Server Racks - 1863318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details