Quantum Storage Systems Open Shelving, 8Shelves, 14Bins, Ivory; Shelving Unit Type Quantum Storage QSBU-250IV

Description
OPEN SHELVING, 8SHELVES, 14BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 14BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 14Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC6701 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 14Bins, Ivory; Shelving Unit Type Quantum Storage
44AC6701
Open Shelving, 8Shelves, 14Bins, Ivory; Shelving Unit Type Quantum Storage 44AC6701
OPEN SHELVING, 8SHELVES, 14BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 14BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6701
Product Name Open Shelving, 8Shelves, 14Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Rack Rails - 500550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details