Quantum Storage Systems Open Shelving, 8Shelves, 14Bins, Blue; Shelving Unit Type Quantum Storage QSBU-250BL

Description
OPEN SHELVING, 8SHELVES, 14BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 14BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 14Bins, Blue; Shelving Unit Type Quantum Storage - 44AC6699 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 14Bins, Blue; Shelving Unit Type Quantum Storage
44AC6699
Open Shelving, 8Shelves, 14Bins, Blue; Shelving Unit Type Quantum Storage 44AC6699
OPEN SHELVING, 8SHELVES, 14BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 14BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6699
Product Name Open Shelving, 8Shelves, 14Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 102574 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.75 inch (400 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open shelving - SRE3014 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details