Quantum Storage Systems Open Shelving, 8Shelves, 14Bins, Black; Shelving Unit Type Quantum Storage QSBU-250BK

Description
OPEN SHELVING, 8SHELVES, 14BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 14BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 14Bins, Black; Shelving Unit Type Quantum Storage - 44AC6698 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 14Bins, Black; Shelving Unit Type Quantum Storage
44AC6698
Open Shelving, 8Shelves, 14Bins, Black; Shelving Unit Type Quantum Storage 44AC6698
OPEN SHELVING, 8SHELVES, 14BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 14BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:14; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6698
Product Name Open Shelving, 8Shelves, 14Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details