Quantum Storage Systems Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage QSBU-240BK

Description
OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage - 44AC6686 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage
44AC6686
Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage 44AC6686
OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6686
Product Name Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 31.5 inch (800 mm)
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details