Quantum Storage Systems Open Shelving, 8Shelves, 28Bins, Green; Shelving Unit Type Quantum Storage QSBU-239GN

Description
OPEN SHELVING, 8SHELVES, 28BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 28BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Shelving unit features 8 shelves and 28 bins, designed for efficient storage and organization. It has a height of 75 inches, a width of 12 inches, and a length of 36 inches, making it suitable for various spaces. The unit is constructed from steel, providing durability and a load capacity of 400 pounds. The bins are colored green, contributing to a visually appealing storage solution. This shelving unit is also RoHS compliant, indicating it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Open Shelving unit features 8 shelves and 28 bins, designed for efficient storage and organization. It has a height of 75 inches, a width of 12 inches, and a length of 36 inches, making it suitable for various spaces. The unit is constructed from steel, providing durability and a load capacity of 400 pounds. The bins are colored green, contributing to a visually appealing storage solution. This shelving unit is also RoHS compliant, indicating it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 28Bins, Green; Shelving Unit Type Quantum Storage - 44AC6682 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 28Bins, Green; Shelving Unit Type Quantum Storage
44AC6682
Open Shelving, 8Shelves, 28Bins, Green; Shelving Unit Type Quantum Storage 44AC6682
OPEN SHELVING, 8SHELVES, 28BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 28BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6682
Product Name Open Shelving, 8Shelves, 28Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
PCB Holders - 2498129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details