Quantum Storage Systems Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage QSBU-239BK

Description
OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage - 44AC6680 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage
44AC6680
Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage 44AC6680
OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 28BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6680
Product Name Open Shelving, 8Shelves, 28Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 4445182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Closed shelving - SRE3028 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details