Quantum Storage Systems Open Shelving, 10Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage QSBU-230240BK

Description
OPEN SHELVING, 10SHELVES, 48BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 48BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage - 44AC6674 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage
44AC6674
Open Shelving, 10Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage 44AC6674
OPEN SHELVING, 10SHELVES, 48BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 48BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6674
Product Name Open Shelving, 10Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2658658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.07 inch (205 mm)
Width 10.47 inch (266 mm)
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details