Quantum Storage Systems Store-More 8 Shelf Bin, Red; Bin Colour Quantum Storage QSB816RD

Description
STORE-MORE 8" SHELF BIN, RED; Bin Colour:Red; External Height:8"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
STORE-MORE 8" SHELF BIN, RED; Bin Colour:Red; External Height:8"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Store-More 8 Shelf Bin, Red; Bin Colour Quantum Storage - 44AC6886 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 8 Shelf Bin, Red; Bin Colour Quantum Storage
44AC6886
Store-More 8 Shelf Bin, Red; Bin Colour Quantum Storage 44AC6886
STORE-MORE 8" SHELF BIN, RED; Bin Colour:Red; External Height:8"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 8" SHELF BIN, RED; Bin Colour:Red; External Height:8"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6886
Product Name Store-More 8 Shelf Bin, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Platform Trolleys - 2758915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
View Details