Quantum Storage Systems Store-More 8 Shelf Bin, Clear; Bin Colour Quantum Storage QSB816CL

Description
STORE-MORE 8" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:8"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORE-MORE 8" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:8"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Store-More 8 Shelf Bin, Clear; Bin Colour Quantum Storage - 42AC5890 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 8 Shelf Bin, Clear; Bin Colour Quantum Storage
42AC5890
Store-More 8 Shelf Bin, Clear; Bin Colour Quantum Storage 42AC5890
STORE-MORE 8" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:8"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 8" SHELF BIN, CLEAR; Bin Colour:Transparent; External Height:8"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5890
Product Name Store-More 8 Shelf Bin, Clear; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Trolleys - 2256003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 397 lbs (180 kg)
Length 35 inch (885 mm)
Width 24 inch (610 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details