Quantum Storage Systems Store-More 8 Shelf Bin, Yellow; Bin Colour Quantum Storage QSB803YL

Description
STORE-MORE 8" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:8"; External Width:17.875"; External Depth:4.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORE-MORE 8" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:8"; External Width:17.875"; External Depth:4.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Store-More 8 Shelf Bin, Yellow; Bin Colour Quantum Storage - 44AC6860 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 8 Shelf Bin, Yellow; Bin Colour Quantum Storage
44AC6860
Store-More 8 Shelf Bin, Yellow; Bin Colour Quantum Storage 44AC6860
STORE-MORE 8" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:8"; External Width:17.875"; External Depth:4.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 8" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:8"; External Width:17.875"; External Depth:4.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6860
Product Name Store-More 8 Shelf Bin, Yellow; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB33A2F004B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details