Quantum Storage Systems Store-More 8 Shelf Bin, Red; Bin Colour Quantum Storage QSB802RD

Description
STORE-MORE 8" SHELF BIN, RED; Bin Colour:Red; External Height:8"; External Width:11.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORE-MORE 8" SHELF BIN, RED; Bin Colour:Red; External Height:8"; External Width:11.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Store-More 8 Shelf Bin, Red; Bin Colour Quantum Storage - 44AC6856 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 8 Shelf Bin, Red; Bin Colour Quantum Storage
44AC6856
Store-More 8 Shelf Bin, Red; Bin Colour Quantum Storage 44AC6856
STORE-MORE 8" SHELF BIN, RED; Bin Colour:Red; External Height:8"; External Width:11.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 8" SHELF BIN, RED; Bin Colour:Red; External Height:8"; External Width:11.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6856
Product Name Store-More 8 Shelf Bin, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Sack Trucks - 6211717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
Material Steel
View Details