Quantum Storage Systems Store-More 6 Shelf Bin, Yellow; Bin Colour Quantum Storage QSB216YL

Description
STORE-MORE 6" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:6"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORE-MORE 6" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:6"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Store-More 6 Shelf Bin, Yellow; Bin Colour Quantum Storage - 44AC6851 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 6 Shelf Bin, Yellow; Bin Colour Quantum Storage
44AC6851
Store-More 6 Shelf Bin, Yellow; Bin Colour Quantum Storage 44AC6851
STORE-MORE 6" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:6"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 6" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:6"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6851
Product Name Store-More 6 Shelf Bin, Yellow; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Dollies - 2837093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 662 lbs (300 kg)
Length 24 inch (600 mm)
View Details