Quantum Storage Systems Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage QSB216BL

Description
STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Store-More 6 Shelf Bin in blue features external dimensions of 23.625 inches in width, 11.125 inches in depth, and a height of 6 inches. This bin is designed for durability, being unbreakable and reusable, making it suitable for various storage needs. It is part of a range that includes multiple sizes and colors, allowing for flexibility in organization. The product is RoHS compliant, indicating it meets environmental safety standards. Individual labels are available for enhanced identification, and the bin can accommodate a variety of items, making it a practical choice for engineers looking for reliable storage solutions.

Datasheet Summary
Powered by GS/AI

The Store-More 6 Shelf Bin in blue features external dimensions of 23.625 inches in width, 11.125 inches in depth, and a height of 6 inches. This bin is designed for durability, being unbreakable and reusable, making it suitable for various storage needs. It is part of a range that includes multiple sizes and colors, allowing for flexibility in organization. The product is RoHS compliant, indicating it meets environmental safety standards. Individual labels are available for enhanced identification, and the bin can accommodate a variety of items, making it a practical choice for engineers looking for reliable storage solutions.

Suppliers

Company
Product
Description
Supplier Links
Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage - 44AC6849 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage
44AC6849
Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage 44AC6849
STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:23.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6849
Product Name Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv03-22687 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details