Quantum Storage Systems Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage QSB210BL

Description
STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:17.875"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:17.875"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage - 44AC6843 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage
44AC6843
Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage 44AC6843
STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:17.875"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:17.875"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6843
Product Name Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
Trolleys - 2308234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 100 lbs (45 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details