Quantum Storage Systems Store-More 6 Shelf Bin, Yellow; Bin Colour Quantum Storage QSB209YL

Description
STORE-MORE 6" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:6"; External Width:11.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORE-MORE 6" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:6"; External Width:11.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Store-More 6 Shelf Bin, Yellow; Bin Colour Quantum Storage - 44AC6842 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 6 Shelf Bin, Yellow; Bin Colour Quantum Storage
44AC6842
Store-More 6 Shelf Bin, Yellow; Bin Colour Quantum Storage 44AC6842
STORE-MORE 6" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:6"; External Width:11.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 6" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:6"; External Width:11.625"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6842
Product Name Store-More 6 Shelf Bin, Yellow; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Platform Trolleys - 9097031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Plastic
Length 16 inch (410 mm)
View Details