Quantum Storage Systems Store-More 6 Shelf Bin, Red; Bin Colour Quantum Storage QSB207RD

Description
STORE-MORE 6" SHELF BIN, RED; Bin Colour:Red; External Height:6"; External Width:11.625"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Description
STORE-MORE 6" SHELF BIN, RED; Bin Colour:Red; External Height:6"; External Width:11.625"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Store-More 6 Shelf Bin in red features external dimensions of 11.625 inches in length, 8.375 inches in depth, and a height of 6 inches. This bin is designed for durability, being unbreakable and reusable, making it suitable for various storage needs. It is part of a range that includes multiple sizes and colors, allowing for flexibility in organization. The product is RoHS compliant, ensuring it meets environmental safety standards. Individual labels are available for enhanced identification, which can be useful in a workspace setting. This bin is ideal for engineers looking for a reliable storage solution that can withstand regular use.

Datasheet Summary
Powered by GS/AI

The Store-More 6 Shelf Bin in red features external dimensions of 11.625 inches in length, 8.375 inches in depth, and a height of 6 inches. This bin is designed for durability, being unbreakable and reusable, making it suitable for various storage needs. It is part of a range that includes multiple sizes and colors, allowing for flexibility in organization. The product is RoHS compliant, ensuring it meets environmental safety standards. Individual labels are available for enhanced identification, which can be useful in a workspace setting. This bin is ideal for engineers looking for a reliable storage solution that can withstand regular use.

Suppliers

Company
Product
Description
Supplier Links
Store-More 6 Shelf Bin, Red; Bin Colour Quantum Storage - 44AC6838 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 6 Shelf Bin, Red; Bin Colour Quantum Storage
44AC6838
Store-More 6 Shelf Bin, Red; Bin Colour Quantum Storage 44AC6838
STORE-MORE 6" SHELF BIN, RED; Bin Colour:Red; External Height:6"; External Width:11.625"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 6" SHELF BIN, RED; Bin Colour:Red; External Height:6"; External Width:11.625"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6838
Product Name Store-More 6 Shelf Bin, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details