Quantum Storage Systems Store-More 6 Shelf Bin, Red; Bin Colour Quantum Storage QSB203RD

Description
STORE-MORE 6" SHELF BIN, RED; Bin Colour:Red; External Height:6"; External Width:17.875"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORE-MORE 6" SHELF BIN, RED; Bin Colour:Red; External Height:6"; External Width:17.875"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Store-More 6 Shelf Bin, Red; Bin Colour Quantum Storage - 44AC6826 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 6 Shelf Bin, Red; Bin Colour Quantum Storage
44AC6826
Store-More 6 Shelf Bin, Red; Bin Colour Quantum Storage 44AC6826
STORE-MORE 6" SHELF BIN, RED; Bin Colour:Red; External Height:6"; External Width:17.875"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 6" SHELF BIN, RED; Bin Colour:Red; External Height:6"; External Width:17.875"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6826
Product Name Store-More 6 Shelf Bin, Red; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details