Quantum Storage Systems Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage QSB201BL

Description
STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage - 44AC6819 - Newark, An Avnet Company
Chicago, IL, United States
Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage
44AC6819
Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage 44AC6819
STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORE-MORE 6" SHELF BIN, BLUE; Bin Colour:Blue; External Height:6"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6819
Product Name Store-More 6 Shelf Bin, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv01-22685 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details