Quantum Storage Systems Economy 4 Shelf Bin, Ivory; Bin Colour Quantum Storage QSB110IV

Description
ECONOMY 4" SHELF BIN, IVORY; Bin Colour:Ivory; External Height:4"; External Width:17.875"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ECONOMY 4" SHELF BIN, IVORY; Bin Colour:Ivory; External Height:4"; External Width:17.875"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy 4 Shelf Bin, Ivory; Bin Colour Quantum Storage - 44AC6804 - Newark, An Avnet Company
Chicago, IL, United States
Economy 4 Shelf Bin, Ivory; Bin Colour Quantum Storage
44AC6804
Economy 4 Shelf Bin, Ivory; Bin Colour Quantum Storage 44AC6804
ECONOMY 4" SHELF BIN, IVORY; Bin Colour:Ivory; External Height:4"; External Width:17.875"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ECONOMY 4" SHELF BIN, IVORY; Bin Colour:Ivory; External Height:4"; External Width:17.875"; External Depth:11.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6804
Product Name Economy 4 Shelf Bin, Ivory; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details