Quantum Storage Systems Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage QSB108YL

Description
ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:17.875"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:17.875"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage - 44AC6794 - Newark, An Avnet Company
Chicago, IL, United States
Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage
44AC6794
Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage 44AC6794
ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:17.875"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:17.875"; External Depth:8.375"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6794
Product Name Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Platform Trolleys - 2924093 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
Length 39 inch (1000 mm)
View Details