Quantum Storage Systems Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage QSB106YL

Description
ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:23.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:23.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage - 44AC6783 - Newark, An Avnet Company
Chicago, IL, United States
Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage
44AC6783
Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage 44AC6783
ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:23.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ECONOMY 4" SHELF BIN, YELLOW; Bin Colour:Yellow; External Height:4"; External Width:23.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6783
Product Name Economy 4 Shelf Bin, Yellow; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 6693683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 77 lbs (35 kg)
Material Plastic
Length 16 inch (405 mm)
View Details