Quantum Storage Systems Economy 4 Shelf Bin, Black; Bin Colour Quantum Storage QSB106BK

Description
ECONOMY 4" SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:23.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ECONOMY 4" SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:23.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy 4 Shelf Bin, Black; Bin Colour Quantum Storage - 44AC6778 - Newark, An Avnet Company
Chicago, IL, United States
Economy 4 Shelf Bin, Black; Bin Colour Quantum Storage
44AC6778
Economy 4 Shelf Bin, Black; Bin Colour Quantum Storage 44AC6778
ECONOMY 4" SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:23.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ECONOMY 4" SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:23.625"; External Depth:6.625"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6778
Product Name Economy 4 Shelf Bin, Black; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Platform Trolleys - 8517537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 32 inch (820 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details