Quantum Storage Systems Economy 4 Shelf Bin, Black; Bin Colour Quantum Storage QSB103BK

Description
ECONOMY 4" SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:17.875"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ECONOMY 4" SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:17.875"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Economy 4 Shelf Bin, Black; Bin Colour Quantum Storage - 44AC6760 - Newark, An Avnet Company
Chicago, IL, United States
Economy 4 Shelf Bin, Black; Bin Colour Quantum Storage
44AC6760
Economy 4 Shelf Bin, Black; Bin Colour Quantum Storage 44AC6760
ECONOMY 4" SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:17.875"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

ECONOMY 4" SHELF BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:17.875"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6760
Product Name Economy 4 Shelf Bin, Black; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 2520632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
View Details