Quantum Storage Systems Recycled Bin, Black; Bin Colour Quantum Storage QSB101BR

Description
RECYCLED BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RECYCLED BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycled Bin, Black; Bin Colour Quantum Storage - 42AC5796 - Newark, An Avnet Company
Chicago, IL, United States
Recycled Bin, Black; Bin Colour Quantum Storage
42AC5796
Recycled Bin, Black; Bin Colour Quantum Storage 42AC5796
RECYCLED BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

RECYCLED BIN, BLACK; Bin Colour:Black; External Height:4"; External Width:11.625"; External Depth:4.125"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5796
Product Name Recycled Bin, Black; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Sack Trucks - 251817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 265 lbs (120 kg)
Material Steel
View Details