Quantum Storage Systems Storage Bin, Blue; Bin Colour Quantum Storage QRB206BL

Description
STORAGE BIN, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:41.875"; External Depth:19.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORAGE BIN, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:41.875"; External Depth:19.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, Blue; Bin Colour Quantum Storage - 44AC6602 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, Blue; Bin Colour Quantum Storage
44AC6602
Storage Bin, Blue; Bin Colour Quantum Storage 44AC6602
STORAGE BIN, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:41.875"; External Depth:19.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORAGE BIN, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:41.875"; External Depth:19.875"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6602
Product Name Storage Bin, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 2728840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Steel
View Details
MultiTek cart - RV-NH3700U007 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 37 inch (940 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details