Quantum Storage Systems Storage Bin, Grey; Bin Colour Quantum Storage QRB176MOBGY

Description
STORAGE BIN, GREY; Bin Colour:Grey; External Height:17.5"; External Width:41.875"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORAGE BIN, GREY; Bin Colour:Grey; External Height:17.5"; External Width:41.875"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, Grey; Bin Colour Quantum Storage - 44AC6601 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, Grey; Bin Colour Quantum Storage
44AC6601
Storage Bin, Grey; Bin Colour Quantum Storage 44AC6601
STORAGE BIN, GREY; Bin Colour:Grey; External Height:17.5"; External Width:41.875"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORAGE BIN, GREY; Bin Colour:Grey; External Height:17.5"; External Width:41.875"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 44AC6601
Product Name Storage Bin, Grey; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 456660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 200 lbs (91 kg)
View Details
MultiTek cart - RV-GB3300N001 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details