Quantum Storage Systems Storage Bin, Blue; Bin Colour Quantum Storage QRB176MOBBL

Description
STORAGE BIN, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:41.875"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STORAGE BIN, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:41.875"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage Bin, Blue; Bin Colour Quantum Storage - 42AC5724 - Newark, An Avnet Company
Chicago, IL, United States
Storage Bin, Blue; Bin Colour Quantum Storage
42AC5724
Storage Bin, Blue; Bin Colour Quantum Storage 42AC5724
STORAGE BIN, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:41.875"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

STORAGE BIN, BLUE; Bin Colour:Blue; External Height:17.5"; External Width:41.875"; External Depth:16.5"; Carrying Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Material Handling Carts and Trucks
Product Number 42AC5724
Product Name Storage Bin, Blue; Bin Colour Quantum Storage
Unlock Full Specs
to access all available technical data

Similar Products

Dollies - 7811636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Length 22 inch (550 mm)
Width 14 inch (350 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details