SINGLE SIDED SLOPED RACK, 8SHELVES/STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:63.5"; Width:18"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC5716 |
| Product Name | Single Sided Sloped Rack, 8Shelves/steel; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving; Racking |
| Shelving/Racking Options | Single Sided |
| Capacity | 400 lbs (181 kg) |