Quantum Storage Systems Sloped Rack, 8Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage QPRS-701YL

Description
SLOPED RACK, 8SHELVES, 32BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
SLOPED RACK, 8SHELVES, 32BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC6582 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage
44AC6582
Sloped Rack, 8Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage 44AC6582
SLOPED RACK, 8SHELVES, 32BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 32BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6582
Product Name Sloped Rack, 8Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Server Racks - 1863322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details