Quantum Storage Systems Sloped Rack, 8Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage QPRS-606YL

Description
SLOPED RACK, 8SHELVES, 32BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 32BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC6578 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage
44AC6578
Sloped Rack, 8Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage 44AC6578
SLOPED RACK, 8SHELVES, 32BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 32BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6578
Product Name Sloped Rack, 8Shelves, 32Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Rack Rails - 2228333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.67 lbs (45.2 kg)
Depth 16.54 inch (420 mm)
View Details
Freestanding stations - EMA1382 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details