Quantum Storage Systems Sloped Rack, 8Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage QPRS-604YL

Description
SLOPED RACK, 8SHELVES, 72BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 72BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC6574 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage
44AC6574
Sloped Rack, 8Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage 44AC6574
SLOPED RACK, 8SHELVES, 72BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 72BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6574
Product Name Sloped Rack, 8Shelves, 72Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details