Quantum Storage Systems Sloped Rack, 8Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage QPRS-604RD

Description
SLOPED RACK, 8SHELVES, 72BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 72BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage - 44AC6573 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage
44AC6573
Sloped Rack, 8Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage 44AC6573
SLOPED RACK, 8SHELVES, 72BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 72BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6573
Product Name Sloped Rack, 8Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5152S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Storage Racking - 1134513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 23.62 inch (600 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Enclosure Shelf - 11488-723 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Shelving/Racking Options Double Sided
Material Aluminum
View Details