Quantum Storage Systems Sloped Rack, 8Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage QPRS-602YL

Description
SLOPED RACK, 8SHELVES, 48BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:48; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 48BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:48; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC6570 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage
44AC6570
Sloped Rack, 8Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage 44AC6570
SLOPED RACK, 8SHELVES, 48BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:48; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 48BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:48; Height:60"; Width:18"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6570
Product Name Sloped Rack, 8Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 16.14 inch (410 mm)
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details