Quantum Storage Systems Sloped Rack, 8Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage QPRS-602RD

Description
SLOPED RACK, 8SHELVES, 48BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:48; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 48BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:48; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage - 44AC6569 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage
44AC6569
Sloped Rack, 8Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage 44AC6569
SLOPED RACK, 8SHELVES, 48BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:48; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 48BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:48; Height:60"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6569
Product Name Sloped Rack, 8Shelves, 48Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2761186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Air Tool Holders -  - Industrial Magnetics, Inc.
Industrial Magnetics, Inc.
Specs
Category Industrial
Type Racking
Shelving/Racking Options Single Sided
View Details