Quantum Storage Systems Single Sided Sloped Rack, 8Shelves/steel; Shelving Unit Type Quantum Storage QPRS-6

Description
SINGLE SIDED SLOPED RACK, 8SHELVES/STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:63.5"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE SIDED SLOPED RACK, 8SHELVES/STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:63.5"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Sided Sloped Rack, 8Shelves/steel; Shelving Unit Type Quantum Storage - 42AC5708 - Newark, An Avnet Company
Chicago, IL, United States
Single Sided Sloped Rack, 8Shelves/steel; Shelving Unit Type Quantum Storage
42AC5708
Single Sided Sloped Rack, 8Shelves/steel; Shelving Unit Type Quantum Storage 42AC5708
SINGLE SIDED SLOPED RACK, 8SHELVES/STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:63.5"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SINGLE SIDED SLOPED RACK, 8SHELVES/STEEL; Shelving Unit Type:Single Sided Sloped Rack; Height:63.5"; Width:12"; Length:36"; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5708
Product Name Single Sided Sloped Rack, 8Shelves/steel; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Shelving/Racking Options Single Sided
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Closed shelving - SRE2002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details