Quantum Storage Systems Sloped Rack, 8Shelves, 44Bins, Grey; Shelving Unit Type Quantum Storage QPRS-5678GY

Description
SLOPED RACK, 8SHELVES, 44BINS, GREY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:44; Height:60"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
SLOPED RACK, 8SHELVES, 44BINS, GREY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:44; Height:60"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 44Bins, Grey; Shelving Unit Type Quantum Storage - 44AC6560 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 44Bins, Grey; Shelving Unit Type Quantum Storage
44AC6560
Sloped Rack, 8Shelves, 44Bins, Grey; Shelving Unit Type Quantum Storage 44AC6560
SLOPED RACK, 8SHELVES, 44BINS, GREY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:44; Height:60"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 44BINS, GREY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:44; Height:60"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6560
Product Name Sloped Rack, 8Shelves, 44Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 2387223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Wide Span Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Open
View Details