Quantum Storage Systems Sloped Rack, 8Shelves, 44Bins, Blue; Shelving Unit Type Quantum Storage QPRS-5678BL

Description
SLOPED RACK, 8SHELVES, 44BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:44; Height:60"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
SLOPED RACK, 8SHELVES, 44BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:44; Height:60"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 44Bins, Blue; Shelving Unit Type Quantum Storage - 44AC6559 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 44Bins, Blue; Shelving Unit Type Quantum Storage
44AC6559
Sloped Rack, 8Shelves, 44Bins, Blue; Shelving Unit Type Quantum Storage 44AC6559
SLOPED RACK, 8SHELVES, 44BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:44; Height:60"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 44BINS, BLUE; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:44; Height:60"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6559
Product Name Sloped Rack, 8Shelves, 44Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Aluminum
View Details
Mini-Racking - SRE5057S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details