Quantum Storage Systems Sloped Rack, 8Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage QPRS-501RD

Description
SLOPED RACK, 8SHELVES, 72BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 72BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage - 44AC6557 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage
44AC6557
Sloped Rack, 8Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage 44AC6557
SLOPED RACK, 8SHELVES, 72BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 72BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6557
Product Name Sloped Rack, 8Shelves, 72Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE1T-GH750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Storage Racking - 3512613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.24 inch (438 mm)
Length 27.56 inch (700 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details