Quantum Storage Systems Sloped Rack, 8Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage QPRS-501GY

Description
SLOPED RACK, 8SHELVES, 72BINS, GREY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 72BINS, GREY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage - 44AC6556 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage
44AC6556
Sloped Rack, 8Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage 44AC6556
SLOPED RACK, 8SHELVES, 72BINS, GREY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 72BINS, GREY; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:72; Height:60"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6556
Product Name Sloped Rack, 8Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mobile shelving & Mini-Racking - SRE4514SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Cantilever shelving systems -  - LISTA AG
Specs
Category Industrial
Type Shelving; Cantilever
Shelving/Racking Options Open
View Details