Quantum Storage Systems Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage QPRS-210RD

Description
SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage - 44AC6553 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
44AC6553
Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage 44AC6553
SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6553
Product Name Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-2472 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 24 inch (610 mm)
View Details
Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Elevated Pipe Rack Support for Material Processing Lines -  - MiTek Inc
Specs
Category Industrial
Type Racking; Bar Rack
Material Steel
View Details