Quantum Storage Systems Sloped Rack, 8Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage QPRS-209YL

Description
SLOPED RACK, 8SHELVES, 24BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
SLOPED RACK, 8SHELVES, 24BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC6551 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage
44AC6551
Sloped Rack, 8Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage 44AC6551
SLOPED RACK, 8SHELVES, 24BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 24BINS, YELLOW; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6551
Product Name Sloped Rack, 8Shelves, 24Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 7450742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details