Quantum Storage Systems Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage QPRS-209RD

Description
SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage - 44AC6550 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
44AC6550
Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage 44AC6550
SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 24BINS, RED; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC6550
Product Name Sloped Rack, 8Shelves, 24Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specs
Type Shelving; Racking
Depth 37.99 inch (965 mm)
View Details
Open shelving - SRE1451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Sliding Shelf Units -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Bookcase
Shelving/Racking Options Enclosed
View Details