Quantum Storage Systems Sloped Rack, 8Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage QPRS-209CL

Description
SLOPED RACK, 8SHELVES, 24BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 24BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage - 42AC5703 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage
42AC5703
Sloped Rack, 8Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage 42AC5703
SLOPED RACK, 8SHELVES, 24BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 24BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:24; Height:63.5"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5703
Product Name Sloped Rack, 8Shelves, 24Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Closed shelving - SRE2032 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details