Quantum Storage Systems Sloped Rack, 8Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage QPRS-207CL

Description
SLOPED RACK, 8SHELVES, 32BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:63.5"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 32BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:63.5"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage - 42AC5699 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage
42AC5699
Sloped Rack, 8Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage 42AC5699
SLOPED RACK, 8SHELVES, 32BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:63.5"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 32BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:32; Height:63.5"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5699
Product Name Sloped Rack, 8Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2262988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Wide Span Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Open
View Details