Quantum Storage Systems Sloped Rack, 8Shelves, 40Bins, Clear; Shelving Unit Type Quantum Storage QPRS-204CL

Description
SLOPED RACK, 8SHELVES, 40BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:63.5"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLOPED RACK, 8SHELVES, 40BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:63.5"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sloped Rack, 8Shelves, 40Bins, Clear; Shelving Unit Type Quantum Storage - 42AC5697 - Newark, An Avnet Company
Chicago, IL, United States
Sloped Rack, 8Shelves, 40Bins, Clear; Shelving Unit Type Quantum Storage
42AC5697
Sloped Rack, 8Shelves, 40Bins, Clear; Shelving Unit Type Quantum Storage 42AC5697
SLOPED RACK, 8SHELVES, 40BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:63.5"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

SLOPED RACK, 8SHELVES, 40BINS, CLEAR; Shelving Unit Type:Single Sided Sloped Rack; No. of Bins:40; Height:63.5"; Width:18"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC5697
Product Name Sloped Rack, 8Shelves, 40Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving; Racking
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving with sliding panels - SRE2C-HE870105 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Boltless Sloping and Storage Shelving System -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Boltless; Gravity Flow
Shelving/Racking Options Open
View Details